TT Electronics Res, Thin Film, 4K75, 0.1%, 0.333W, 1206; Resistance Tt Electronics/international Resistive PFC-W1206LF-03-4751-B

Description
RES, THIN FILM, 4K75, 0.1%, 0.333W, 1206; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 4K75, 0.1%, 0.333W, 1206; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 4K75, 0.1%, 0.333W, 1206; Resistance Tt Electronics/international Resistive - 11M8725 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K75, 0.1%, 0.333W, 1206; Resistance Tt Electronics/international Resistive
11M8725
Res, Thin Film, 4K75, 0.1%, 0.333W, 1206; Resistance Tt Electronics/international Resistive 11M8725
RES, THIN FILM, 4K75, 0.1%, 0.333W, 1206; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

RES, THIN FILM, 4K75, 0.1%, 0.333W, 1206; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11M8725
Product Name Res, Thin Film, 4K75, 0.1%, 0.333W, 1206; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 4750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details