TT Electronics Res, Thin Film, 40K2, 0.1%, 0.333W, 1206; Resistance Tt Electronics/international Resistive PFC-W1206LF-03-4022-B

Description
RES, THIN FILM, 40K2, 0.1%, 0.333W, 1206; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 40K2, 0.1%, 0.333W, 1206; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 40K2, 0.1%, 0.333W, 1206; Resistance Tt Electronics/international Resistive - 11M8681 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 40K2, 0.1%, 0.333W, 1206; Resistance Tt Electronics/international Resistive
11M8681
Res, Thin Film, 40K2, 0.1%, 0.333W, 1206; Resistance Tt Electronics/international Resistive 11M8681
RES, THIN FILM, 40K2, 0.1%, 0.333W, 1206; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

RES, THIN FILM, 40K2, 0.1%, 0.333W, 1206; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11M8681
Product Name Res, Thin Film, 40K2, 0.1%, 0.333W, 1206; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 40200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details