TT Electronics Chip Resistor - Surface Mount PFC-W1206LF-03-4021-B

Description
RES SMD 4.02K OHM 0.1% 1/3W 1206
Request a Quote Datasheet
Description
RES SMD 4.02K OHM 0.1% 1/3W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 989-1169-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-1169-2-ND
Chip Resistor - Surface Mount 989-1169-2-ND
RES SMD 4.02K OHM 0.1% 1/3W 1206

RES SMD 4.02K OHM 0.1% 1/3W 1206

Buy Now Datasheet
Res, Thin Film, 4K02, 0.1%, 0.333W, 1206; Resistance Tt Electronics/international Resistive - 11M8680 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K02, 0.1%, 0.333W, 1206; Resistance Tt Electronics/international Resistive
11M8680
Res, Thin Film, 4K02, 0.1%, 0.333W, 1206; Resistance Tt Electronics/international Resistive 11M8680
RES, THIN FILM, 4K02, 0.1%, 0.333W, 1206; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

RES, THIN FILM, 4K02, 0.1%, 0.333W, 1206; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 989-1169-2-ND 11M8680
Product Name Chip Resistor - Surface Mount Res, Thin Film, 4K02, 0.1%, 0.333W, 1206; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9900 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573341 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 5.1 ohms
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details