TT Electronics Chip Resistor - Surface Mount PFC-W1206LF-03-3012-B

Description
RES SMD 30.1K OHM 0.1% 1/3W 1206
Request a Quote Datasheet
Description
RES SMD 30.1K OHM 0.1% 1/3W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 989-1168-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-1168-2-ND
Chip Resistor - Surface Mount 989-1168-2-ND
RES SMD 30.1K OHM 0.1% 1/3W 1206

RES SMD 30.1K OHM 0.1% 1/3W 1206

Buy Now Datasheet
Res, Thin Film, 30K1, 0.1%, 0.333W, 1206; Resistance Tt Electronics/international Resistive - 11M8593 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 30K1, 0.1%, 0.333W, 1206; Resistance Tt Electronics/international Resistive
11M8593
Res, Thin Film, 30K1, 0.1%, 0.333W, 1206; Resistance Tt Electronics/international Resistive 11M8593
RES, THIN FILM, 30K1, 0.1%, 0.333W, 1206; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

RES, THIN FILM, 30K1, 0.1%, 0.333W, 1206; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 989-1168-2-ND 11M8593
Product Name Chip Resistor - Surface Mount Res, Thin Film, 30K1, 0.1%, 0.333W, 1206; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details