TT Electronics Chip Resistor - Surface Mount PFC-W1206LF-03-2000-B

Description
RES SMD 200 OHM 0.1% 1/3W 1206
Request a Quote Datasheet
Description
RES SMD 200 OHM 0.1% 1/3W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 989-1161-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-1161-2-ND
Chip Resistor - Surface Mount 989-1161-2-ND
RES SMD 200 OHM 0.1% 1/3W 1206

RES SMD 200 OHM 0.1% 1/3W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - PFC-W1206LF-03-2000-B - 996501-PFC-W1206LF-03-2000-B - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PFC-W1206LF-03-2000-B
996501-PFC-W1206LF-03-2000-B
Chip Resistor - Surface Mount - PFC-W1206LF-03-2000-B 996501-PFC-W1206LF-03-2000-B
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996501-PFC-W1206LF-0 3-2000-B Packaging: Cut Tape (CT) Features: Moisture Resistant Termination: SMD/SMT Voltage Rating: 200 V Length: 3.2004 mm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 711.2 µm Number of Terminations: 2 Resistance: 200 Ω Power Rating: 333 mW Number of Pins: 2 Width: 1.6 mm Categories: Chip Resistor - Surface Mount Case / Package: 3216 Case / Package: 1206 Alternative Parts (Cross-Reference): ERA8AEB201V; TNPW1206200RBEEN; TNPW1206200RBEEA; RT1206BRD07200RL; TNPW1206200RBETA; TNPW1206200RBETY; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 200 V REACH SVHC: Unknown Max Power Dissipation: 333 mW

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996501-PFC-W1206LF-03-2000-B
Packaging: Cut Tape (CT)
Features: Moisture Resistant
Termination: SMD/SMT
Voltage Rating: 200 V
Length: 3.2004 mm
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Composition: Thin Film
Height: 711.2 µm
Number of Terminations: 2
Resistance: 200 Ω
Power Rating: 333 mW
Number of Pins: 2
Width: 1.6 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 3216
Case / Package: 1206
Alternative Parts (Cross-Reference): ERA8AEB201V; TNPW1206200RBEEN; TNPW1206200RBEEA; RT1206BRD07200RL; TNPW1206200RBETA; TNPW1206200RBETY;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
Voltage Rating (DC): 200 V
REACH SVHC: Unknown
Max Power Dissipation: 333 mW

Buy Now
Res, Thin Film, 200R, 0.1%, 0.333W, 1206; Resistance Tt Electronics/international Resistive - 11M8470 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 200R, 0.1%, 0.333W, 1206; Resistance Tt Electronics/international Resistive
11M8470
Res, Thin Film, 200R, 0.1%, 0.333W, 1206; Resistance Tt Electronics/international Resistive 11M8470
RES, THIN FILM, 200R, 0.1%, 0.333W, 1206; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THIN FILM, 200R, 0.1%, 0.333W, 1206; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 989-1161-2-ND 996501-PFC-W1206LF-03-2000-B 11M8470
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - PFC-W1206LF-03-2000-B Res, Thin Film, 200R, 0.1%, 0.333W, 1206; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details