TT Electronics SMD 0.33W 3W Resistor PFC-W1206LF-03-1183-B

Description
Res Thin Film 1206 118K Ohm 0.1% 0.33W(1/3W) ±25ppm/°C Sulfur Resistant Pad SMD T/R Product overview: PFC-W1206LF-03-1183- B from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33W, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33W, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PFC-W1206LF-03-11 83-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 1206 118K Ohm 0.1% 0.33W(1/3W) ±25ppm/°C Sulfur Resistant Pad SMD T/R Product overview: PFC-W1206LF-03-1183- B from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33W, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33W, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PFC-W1206LF-03-11 83-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.33W 3W Resistor - 52-PFC-W1206LF-03-1183-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.33W 3W Resistor
52-PFC-W1206LF-03-1183-B
SMD 0.33W 3W Resistor 52-PFC-W1206LF-03-1183-B
Res Thin Film 1206 118K Ohm 0.1% 0.33W(1/3W) ±25ppm/°C Sulfur Resistant Pad SMD T/R Product overview: PFC-W1206LF-03-1183- B from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33W, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33W, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PFC-W1206LF-03-11 83-B can be used for catalog matching and distributor lookup.

Res Thin Film 1206 118K Ohm 0.1% 0.33W(1/3W) ±25ppm/°C Sulfur Resistant Pad SMD T/R Product overview: PFC-W1206LF-03-1183-B from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33W, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33W, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PFC-W1206LF-03-1183-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-PFC-W1206LF-03-1183-B
Product Name SMD 0.33W 3W Resistor
Technology / Construction Thin Film
Mounting / Packaging 1206
Resistance Range 118000 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details