TT Electronics Chip Resistor - Surface Mount PFC-W1206LF-03-1004-B

Description
RES SMD 1M OHM 0.1% 1/3W 1206
Request a Quote Datasheet
Description
RES SMD 1M OHM 0.1% 1/3W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 989-1158-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-1158-2-ND
Chip Resistor - Surface Mount 989-1158-2-ND
RES SMD 1M OHM 0.1% 1/3W 1206

RES SMD 1M OHM 0.1% 1/3W 1206

Buy Now Datasheet
SMD 0.33W 3W Resistor - 52-PFC-W1206LF-03-1004-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.33W 3W Resistor
52-PFC-W1206LF-03-1004-B
SMD 0.33W 3W Resistor 52-PFC-W1206LF-03-1004-B
Res Thin Film 1206 1M Ohm 0.1% 0.33W(1/3W) ±25ppm/°C Sulfur Resistant Pad SMD T/R Product overview: PFC-W1206LF-03-1004- B from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33W, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33W, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PFC-W1206LF-03-10 04-B can be used for catalog matching and distributor lookup.

Res Thin Film 1206 1M Ohm 0.1% 0.33W(1/3W) ±25ppm/°C Sulfur Resistant Pad SMD T/R Product overview: PFC-W1206LF-03-1004-B from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33W, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33W, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PFC-W1206LF-03-1004-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thin Film, 1M, 0.1%, 0.333W, 1206, Reel; Resistance Tt Electronics/international Resistive - 79R7216 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1M, 0.1%, 0.333W, 1206, Reel; Resistance Tt Electronics/international Resistive
79R7216
Res, Thin Film, 1M, 0.1%, 0.333W, 1206, Reel; Resistance Tt Electronics/international Resistive 79R7216
RES, THIN FILM, 1M, 0.1%, 0.333W, 1206, REEL; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 1M, 0.1%, 0.333W, 1206, REEL; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 1M, 0.1%, 0.333W, 1206; Resistance Tt Electronics/international Resistive - 88K2625 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1M, 0.1%, 0.333W, 1206; Resistance Tt Electronics/international Resistive
88K2625
Res, Thin Film, 1M, 0.1%, 0.333W, 1206; Resistance Tt Electronics/international Resistive 88K2625
RES, THIN FILM, 1M, 0.1%, 0.333W, 1206; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PFC SeriesRoHS Compliant: Yes

RES, THIN FILM, 1M, 0.1%, 0.333W, 1206; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PFC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 989-1158-2-ND 52-PFC-W1206LF-03-1004-B 79R7216 88K2625
Product Name Chip Resistor - Surface Mount SMD 0.33W 3W Resistor Res, Thin Film, 1M, 0.1%, 0.333W, 1206, Reel; Resistance Tt Electronics/international Resistive Res, Thin Film, 1M, 0.1%, 0.333W, 1206; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers