TT Electronics Chip Resistor - Surface Mount PFC-W1206LF-03-1003-B

Description
RES SMD 100K OHM 0.1% 1/3W 1206
Request a Quote Datasheet
Description
RES SMD 100K OHM 0.1% 1/3W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 989-1157-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-1157-2-ND
Chip Resistor - Surface Mount 989-1157-2-ND
RES SMD 100K OHM 0.1% 1/3W 1206

RES SMD 100K OHM 0.1% 1/3W 1206

Buy Now Datasheet
Res, Thin Film, 100K, 0.1%, 0.33W, 1206; Resistance Tt Electronics/international Resistive - 88K2624 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100K, 0.1%, 0.33W, 1206; Resistance Tt Electronics/international Resistive
88K2624
Res, Thin Film, 100K, 0.1%, 0.33W, 1206; Resistance Tt Electronics/international Resistive 88K2624
RES, THIN FILM, 100K, 0.1%, 0.33W, 1206; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THIN FILM, 100K, 0.1%, 0.33W, 1206; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 989-1157-2-ND 88K2624
Product Name Chip Resistor - Surface Mount Res, Thin Film, 100K, 0.1%, 0.33W, 1206; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details