TT Electronics Chip Resistor - Surface Mount PFC-W1206LF-03-1001-B

Description
RES SMD 1K OHM 0.1% 1/3W 1206
Request a Quote Datasheet
Description
RES SMD 1K OHM 0.1% 1/3W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 989-1155-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-1155-2-ND
Chip Resistor - Surface Mount 989-1155-2-ND
RES SMD 1K OHM 0.1% 1/3W 1206

RES SMD 1K OHM 0.1% 1/3W 1206

Buy Now Datasheet
Res, Thin Film, 1K, 0.1%, 0.33W, 1206; Resistance Tt Electronics/international Resistive - 88K2622 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 0.1%, 0.33W, 1206; Resistance Tt Electronics/international Resistive
88K2622
Res, Thin Film, 1K, 0.1%, 0.33W, 1206; Resistance Tt Electronics/international Resistive 88K2622
RES, THIN FILM, 1K, 0.1%, 0.33W, 1206; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PFC Series RoHS Compliant: Yes

RES, THIN FILM, 1K, 0.1%, 0.33W, 1206; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PFC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 1K, 0.1%, 0.33W, 1206, Reel; Resistance Tt Electronics/international Resistive - 10P7641 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 0.1%, 0.33W, 1206, Reel; Resistance Tt Electronics/international Resistive
10P7641
Res, Thin Film, 1K, 0.1%, 0.33W, 1206, Reel; Resistance Tt Electronics/international Resistive 10P7641
RES, THIN FILM, 1K, 0.1%, 0.33W, 1206, REEL; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

RES, THIN FILM, 1K, 0.1%, 0.33W, 1206, REEL; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 989-1155-2-ND 88K2622 10P7641
Product Name Chip Resistor - Surface Mount Res, Thin Film, 1K, 0.1%, 0.33W, 1206; Resistance Tt Electronics/international Resistive Res, Thin Film, 1K, 0.1%, 0.33W, 1206, Reel; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567533 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0024 ohms
View Details