100 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant Thin Film
RES SMD 100 OHM 0.1% 1/3W 1206
RES, THIN FILM, 100R, 0.1%, 0.333W, 1206, REEL; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:-RoHS Compliant: Yes
RES, THIN FILM, 100R, 0.1%, 0.33W, 1206; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 989-1154-1-ND | 10P7642 | 88K2621 |
| Product Name | Chip Resistor - Surface Mount | Res, Thin Film, 100R, 0.1%, 0.333W, 1206, Reel; Resistance Tt Electronics/international Resistive | Res, Thin Film, 100R, 0.1%, 0.33W, 1206; Resistance Tt Electronics/international Resistive |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] | 1206; 1206 [3216 Metric] |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms |