TT Electronics Chip Resistor - Surface Mount PFC-W0805LF-03-7502-B

Description
RES SMD 75K OHM 0.1% 1/4W 0805
Request a Quote Datasheet
Description
RES SMD 75K OHM 0.1% 1/4W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 989-1153-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-1153-2-ND
Chip Resistor - Surface Mount 989-1153-2-ND
RES SMD 75K OHM 0.1% 1/4W 0805

RES SMD 75K OHM 0.1% 1/4W 0805

Buy Now Datasheet
Res, Thin Film, 75K, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive - 11M7509 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 75K, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive
11M7509
Res, Thin Film, 75K, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive 11M7509
RES, THIN FILM, 75K, 0.1%, 0.25W, 0805; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PFC Series RoHS Compliant: Yes

RES, THIN FILM, 75K, 0.1%, 0.25W, 0805; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PFC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thin Film, 75Kohm, 250Mw, 0.1%; Resistance Tt Electronics/international Resistive - 10P7908 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 75Kohm, 250Mw, 0.1%; Resistance Tt Electronics/international Resistive
10P7908
Resistor, Thin Film, 75Kohm, 250Mw, 0.1%; Resistance Tt Electronics/international Resistive 10P7908
RESISTOR, THIN FILM, 75KOHM, 250mW, 0.1%; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, THIN FILM, 75KOHM, 250mW, 0.1%; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 989-1153-2-ND 11M7509 10P7908
Product Name Chip Resistor - Surface Mount Res, Thin Film, 75K, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive Resistor, Thin Film, 75Kohm, 250Mw, 0.1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details