TT Electronics Chip Resistor - Surface Mount PFC-W0805LF-03-4992-B

Description
RES SMD 49.9K OHM 0.1% 1/4W 0805
Request a Quote Datasheet
Description
RES SMD 49.9K OHM 0.1% 1/4W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 989-1151-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-1151-1-ND
Chip Resistor - Surface Mount 989-1151-1-ND
RES SMD 49.9K OHM 0.1% 1/4W 0805

RES SMD 49.9K OHM 0.1% 1/4W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 989-1151-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-1151-2-ND
Chip Resistor - Surface Mount 989-1151-2-ND
RES SMD 49.9K OHM 0.1% 1/4W 0805

RES SMD 49.9K OHM 0.1% 1/4W 0805

Buy Now Datasheet
SMD 0.25W 4W Resistor - 52-PFC-W0805LF-03-4992-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 4W Resistor
52-PFC-W0805LF-03-4992-B
SMD 0.25W 4W Resistor 52-PFC-W0805LF-03-4992-B
Res Thin Film 0805 49.9K Ohm 0.1% 0.25W(1/4W) ±25ppm/°C Sulfur Resistant Pad SMD T/R Product overview: PFC-W0805LF-03-4992- B from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PFC-W0805LF-03-49 92-B can be used for catalog matching and distributor lookup.

Res Thin Film 0805 49.9K Ohm 0.1% 0.25W(1/4W) ±25ppm/°C Sulfur Resistant Pad SMD T/R Product overview: PFC-W0805LF-03-4992-B from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PFC-W0805LF-03-4992-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thin Film, 49K9, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive - 88K2617 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 49K9, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive
88K2617
Res, Thin Film, 49K9, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive 88K2617
RES, THIN FILM, 49K9, 0.1%, 0.25W, 0805; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, 49K9, 0.1%, 0.25W, 0805; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 989-1151-1-ND 52-PFC-W0805LF-03-4992-B 88K2617
Product Name Chip Resistor - Surface Mount SMD 0.25W 4W Resistor Res, Thin Film, 49K9, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details