TT Electronics Chip Resistor - Surface Mount PFC-W0805LF-03-4990-B

Description
RES SMD 499 OHM 0.1% 1/4W 0805
Request a Quote Datasheet
Description
RES SMD 499 OHM 0.1% 1/4W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 989-1149-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-1149-2-ND
Chip Resistor - Surface Mount 989-1149-2-ND
RES SMD 499 OHM 0.1% 1/4W 0805

RES SMD 499 OHM 0.1% 1/4W 0805

Buy Now Datasheet
Res, Thin Film, 499R, 0.1%, 0.25W, 0805, Reel; Resistance Tt Electronics/international Resistive - 10P7802 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 499R, 0.1%, 0.25W, 0805, Reel; Resistance Tt Electronics/international Resistive
10P7802
Res, Thin Film, 499R, 0.1%, 0.25W, 0805, Reel; Resistance Tt Electronics/international Resistive 10P7802
RES, THIN FILM, 499R, 0.1%, 0.25W, 0805, REEL; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 499R, 0.1%, 0.25W, 0805, REEL; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 989-1149-2-ND 10P7802
Product Name Chip Resistor - Surface Mount Res, Thin Film, 499R, 0.1%, 0.25W, 0805, Reel; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details