TT Electronics Res, Thin Film, 4K02, 0.1%, 0.25W, 0805, Reel; Resistance Tt Electronics/international Resistive PFC-W0805LF-03-4021-B

Description
RES, THIN FILM, 4K02, 0.1%, 0.25W, 0805, REEL; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 4K02, 0.1%, 0.25W, 0805, REEL; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 4K02, 0.1%, 0.25W, 0805, Reel; Resistance Tt Electronics/international Resistive - 10P7903 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K02, 0.1%, 0.25W, 0805, Reel; Resistance Tt Electronics/international Resistive
10P7903
Res, Thin Film, 4K02, 0.1%, 0.25W, 0805, Reel; Resistance Tt Electronics/international Resistive 10P7903
RES, THIN FILM, 4K02, 0.1%, 0.25W, 0805, REEL; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 4K02, 0.1%, 0.25W, 0805, REEL; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 10P7903
Product Name Res, Thin Film, 4K02, 0.1%, 0.25W, 0805, Reel; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details