TT Electronics Chip Resistor - Surface Mount PFC-W0805LF-03-3320-B

Description
RES SMD 332 OHM 0.1% 1/4W 0805
Request a Quote Datasheet
Description
RES SMD 332 OHM 0.1% 1/4W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 989-1230-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-1230-2-ND
Chip Resistor - Surface Mount 989-1230-2-ND
RES SMD 332 OHM 0.1% 1/4W 0805

RES SMD 332 OHM 0.1% 1/4W 0805

Buy Now Datasheet
Resistor, Thin Film, 332 Ohm 250Mw, 0.1%, Full Reel; Resistance Tt Electronics/international Resistive - 93R4847 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 332 Ohm 250Mw, 0.1%, Full Reel; Resistance Tt Electronics/international Resistive
93R4847
Resistor, Thin Film, 332 Ohm 250Mw, 0.1%, Full Reel; Resistance Tt Electronics/international Resistive 93R4847
RESISTOR, THIN FILM, 332 OHM 250mW, 0.1%, FULL REEL; Resistance:332ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THIN FILM, 332 OHM 250mW, 0.1%, FULL REEL; Resistance:332ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 332R, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive - 22P9731 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 332R, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive
22P9731
Res, Thin Film, 332R, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive 22P9731
RES, THIN FILM, 332R, 0.1%, 0.25W, 0805; Resistance:332ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PFC SeriesRoHS Compliant: Yes

RES, THIN FILM, 332R, 0.1%, 0.25W, 0805; Resistance:332ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PFC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 989-1230-2-ND 93R4847 22P9731
Product Name Chip Resistor - Surface Mount Resistor, Thin Film, 332 Ohm 250Mw, 0.1%, Full Reel; Resistance Tt Electronics/international Resistive Res, Thin Film, 332R, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 332 ohms 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details