TT Electronics Chip Resistor - Surface Mount PFC-W0805LF-03-2492-B

Description
RES SMD 24.9K OHM 0.1% 1/4W 0805
Request a Quote Datasheet
Description
RES SMD 24.9K OHM 0.1% 1/4W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 989-1146-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-1146-2-ND
Chip Resistor - Surface Mount 989-1146-2-ND
RES SMD 24.9K OHM 0.1% 1/4W 0805

RES SMD 24.9K OHM 0.1% 1/4W 0805

Buy Now Datasheet
Resistor, Thin Film, 24.9Kohm 250Mw 0.1%; Resistance Tt Electronics/international Resistive - 10P7745 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 24.9Kohm 250Mw 0.1%; Resistance Tt Electronics/international Resistive
10P7745
Resistor, Thin Film, 24.9Kohm 250Mw 0.1%; Resistance Tt Electronics/international Resistive 10P7745
RESISTOR, THIN FILM, 24.9KOHM 250mW 0.1%; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, THIN FILM, 24.9KOHM 250mW 0.1%; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 24K9, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive - 88K2612 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 24K9, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive
88K2612
Res, Thin Film, 24K9, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive 88K2612
RES, THIN FILM, 24K9, 0.1%, 0.25W, 0805; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, 24K9, 0.1%, 0.25W, 0805; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 989-1146-2-ND 10P7745
Product Name Chip Resistor - Surface Mount Resistor, Thin Film, 24.9Kohm 250Mw 0.1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers