RES SMD 232K OHM 0.1% 1/4W 0805
232 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant Thin Film
Win Source Part Number: 1084633-PFC-W0805LF-
Category: Resistors>Chip Resistor - Surface Mount
Series: PFC - Precision
Features: Anti-Sulfur, Moisture Resistant
Package: Cut Tape (CT)
Height - Seated (Max): 0.026" (0.66mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 232 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -65°C ~ 150°C
Dimension: 0.081" L x 0.050" W (2.06mm x 1.27mm)
Alternative Parts (Cross-Reference): ERA-6AEB2323V; CPF0805B232KE1; TNPW0805232KBEEN; 2-2176094-8; RT0805BRD07232KL; TNPW0805232KBECNPFC-
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TT Electronics/IRC
Other Names: 989-1227-6,PFCW0805L
Base Product Number: PFC-W0805
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 989-1227-2-ND | 1084633-PFC-W0805LF-03-2323-B |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |