TT Electronics Resistor, Thin Film, 215 Ohm, 250Mw, 0.1%, Full Reel; Resistance Tt Electronics/international Resistive PFC-W0805LF-03-2150-B

Description
RESISTOR, THIN FILM, 215 OHM, 250mW, 0.1%, FULL REEL; Resistance:215ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes
Description
RESISTOR, THIN FILM, 215 OHM, 250mW, 0.1%, FULL REEL; Resistance:215ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thin Film, 215 Ohm, 250Mw, 0.1%, Full Reel; Resistance Tt Electronics/international Resistive - 79R7131 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 215 Ohm, 250Mw, 0.1%, Full Reel; Resistance Tt Electronics/international Resistive
79R7131
Resistor, Thin Film, 215 Ohm, 250Mw, 0.1%, Full Reel; Resistance Tt Electronics/international Resistive 79R7131
RESISTOR, THIN FILM, 215 OHM, 250mW, 0.1%, FULL REEL; Resistance:215ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THIN FILM, 215 OHM, 250mW, 0.1%, FULL REEL; Resistance:215ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79R7131
Product Name Resistor, Thin Film, 215 Ohm, 250Mw, 0.1%, Full Reel; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details