TT Electronics Chip Resistor - Surface Mount PFC-W0805LF-03-2003-B

Description
RES SMD 200K OHM 0.1% 1/4W 0805
Request a Quote Datasheet
Description
RES SMD 200K OHM 0.1% 1/4W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 989-1145-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-1145-2-ND
Chip Resistor - Surface Mount 989-1145-2-ND
RES SMD 200K OHM 0.1% 1/4W 0805

RES SMD 200K OHM 0.1% 1/4W 0805

Buy Now Datasheet
Res, Thin Film, 200K, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive - 11M7217 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 200K, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive
11M7217
Res, Thin Film, 200K, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive 11M7217
RES, THIN FILM, 200K, 0.1%, 0.25W, 0805; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, 200K, 0.1%, 0.25W, 0805; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 200K, 0.1%, 0.25W, 0805, Reel; Resistance Tt Electronics/international Resistive - 10P8015 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 200K, 0.1%, 0.25W, 0805, Reel; Resistance Tt Electronics/international Resistive
10P8015
Res, Thin Film, 200K, 0.1%, 0.25W, 0805, Reel; Resistance Tt Electronics/international Resistive 10P8015
RES, THIN FILM, 200K, 0.1%, 0.25W, 0805, REEL; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 200K, 0.1%, 0.25W, 0805, REEL; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 989-1145-2-ND 11M7217 10P8015
Product Name Chip Resistor - Surface Mount Res, Thin Film, 200K, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive Res, Thin Film, 200K, 0.1%, 0.25W, 0805, Reel; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details