TT Electronics SMD 0.25W 4W Resistor PFC-W0805LF-03-2002-B

Description
Res Thin Film 0805 20K Ohm 0.1% 0.25W(1/4W) ±25ppm/°C Sulfur Resistant Pad SMD T/R Product overview: PFC-W0805LF-03-2002- B from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PFC-W0805LF-03-20 02-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 0805 20K Ohm 0.1% 0.25W(1/4W) ±25ppm/°C Sulfur Resistant Pad SMD T/R Product overview: PFC-W0805LF-03-2002- B from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PFC-W0805LF-03-20 02-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.25W 4W Resistor - 52-PFC-W0805LF-03-2002-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 4W Resistor
52-PFC-W0805LF-03-2002-B
SMD 0.25W 4W Resistor 52-PFC-W0805LF-03-2002-B
Res Thin Film 0805 20K Ohm 0.1% 0.25W(1/4W) ±25ppm/°C Sulfur Resistant Pad SMD T/R Product overview: PFC-W0805LF-03-2002- B from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PFC-W0805LF-03-20 02-B can be used for catalog matching and distributor lookup.

Res Thin Film 0805 20K Ohm 0.1% 0.25W(1/4W) ±25ppm/°C Sulfur Resistant Pad SMD T/R Product overview: PFC-W0805LF-03-2002-B from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PFC-W0805LF-03-2002-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PFC-W0805LF-03-2002-B
791727-PFC-W0805LF-03-2002-B
Chip Resistor - Surface Mount - PFC-W0805LF-03-2002-B 791727-PFC-W0805LF-03-2002-B
Manufacturer: TT Electronics/IRC Win Source Part Number: 791727-PFC-W0805LF-0 3-2002-B Series: PFC - Precision Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C Features: Anti-Sulfur, Moisture Resistant Package: 0805 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 20k Composition: Thin Film Number of Terminations: 2 Family Name: PFC Categories: Resistors Dimension: 0.081" L x 0.050" W (2.06mm x 1.27mm) Manufacturer Package: 0805 Height - Seated (Maximum): 0.026" (0.66mm) Alternative Parts (Cross-Reference): NTRH11B2002CTRF; HPTF0805-TE-2002BT; P-0805E2002BGTF; RP73PF2A20KBTDF; Introduction Date: May 09, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: TT Electronics/IRC
Win Source Part Number: 791727-PFC-W0805LF-03-2002-B
Series: PFC - Precision
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C
Features: Anti-Sulfur, Moisture Resistant
Package: 0805
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 20k
Composition: Thin Film
Number of Terminations: 2
Family Name: PFC
Categories: Resistors
Dimension: 0.081" L x 0.050" W (2.06mm x 1.27mm)
Manufacturer Package: 0805
Height - Seated (Maximum): 0.026" (0.66mm)
Alternative Parts (Cross-Reference): NTRH11B2002CTRF; HPTF0805-TE-2002BT; P-0805E2002BGTF; RP73PF2A20KBTDF;
Introduction Date: May 09, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Res, Thin Film, 20K, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive - 88K2611 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 20K, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive
88K2611
Res, Thin Film, 20K, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive 88K2611
RES, THIN FILM, 20K, 0.1%, 0.25W, 0805; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PFC Series RoHS Compliant: Yes

RES, THIN FILM, 20K, 0.1%, 0.25W, 0805; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PFC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-PFC-W0805LF-03-2002-B 791727-PFC-W0805LF-03-2002-B 88K2611
Product Name SMD 0.25W 4W Resistor Chip Resistor - Surface Mount - PFC-W0805LF-03-2002-B Res, Thin Film, 20K, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805 [2012 Metric]
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details