TT Electronics Chip Resistor - Surface Mount PFC-W0805LF-03-2001-B

Description
RES SMD 2K OHM 0.1% 1/4W 0805
Request a Quote Datasheet
Description
RES SMD 2K OHM 0.1% 1/4W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 989-1143-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-1143-1-ND
Chip Resistor - Surface Mount 989-1143-1-ND
RES SMD 2K OHM 0.1% 1/4W 0805

RES SMD 2K OHM 0.1% 1/4W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 989-1143-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-1143-2-ND
Chip Resistor - Surface Mount 989-1143-2-ND
RES SMD 2K OHM 0.1% 1/4W 0805

RES SMD 2K OHM 0.1% 1/4W 0805

Buy Now Datasheet
Res, Thin Film, 2K, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive - 88K2610 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive
88K2610
Res, Thin Film, 2K, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive 88K2610
RES, THIN FILM, 2K, 0.1%, 0.25W, 0805; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PFC Series RoHS Compliant: Yes

RES, THIN FILM, 2K, 0.1%, 0.25W, 0805; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PFC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 2K, 0.1%, 0.25W, 0805, Reel; Resistance Tt Electronics/international Resistive - 10P7790 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K, 0.1%, 0.25W, 0805, Reel; Resistance Tt Electronics/international Resistive
10P7790
Res, Thin Film, 2K, 0.1%, 0.25W, 0805, Reel; Resistance Tt Electronics/international Resistive 10P7790
RES, THIN FILM, 2K, 0.1%, 0.25W, 0805, REEL; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, 2K, 0.1%, 0.25W, 0805, REEL; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 989-1143-1-ND 88K2610 10P7790
Product Name Chip Resistor - Surface Mount Res, Thin Film, 2K, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive Res, Thin Film, 2K, 0.1%, 0.25W, 0805, Reel; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details