TT Electronics Chip Resistor - Surface Mount PFC-W0805LF-03-1502-B

Description
RES SMD 15K OHM 0.1% 1/4W 0805
Request a Quote Datasheet
Description
RES SMD 15K OHM 0.1% 1/4W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 989-1140-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-1140-2-ND
Chip Resistor - Surface Mount 989-1140-2-ND
RES SMD 15K OHM 0.1% 1/4W 0805

RES SMD 15K OHM 0.1% 1/4W 0805

Buy Now Datasheet
Res, Thin Film, 15K, 0.1%, 0.25W, 0805, Reel; Resistance Tt Electronics/international Resistive - 10P7923 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 15K, 0.1%, 0.25W, 0805, Reel; Resistance Tt Electronics/international Resistive
10P7923
Res, Thin Film, 15K, 0.1%, 0.25W, 0805, Reel; Resistance Tt Electronics/international Resistive 10P7923
RES, THIN FILM, 15K, 0.1%, 0.25W, 0805, REEL; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100VRoHS Compliant: Yes

RES, THIN FILM, 15K, 0.1%, 0.25W, 0805, REEL; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 15K, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive - 88K2609 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 15K, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive
88K2609
Res, Thin Film, 15K, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive 88K2609
RES, THIN FILM, 15K, 0.1%, 0.25W, 0805; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PFC Series RoHS Compliant: Yes

RES, THIN FILM, 15K, 0.1%, 0.25W, 0805; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PFC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 989-1140-2-ND 10P7923 88K2609
Product Name Chip Resistor - Surface Mount Res, Thin Film, 15K, 0.1%, 0.25W, 0805, Reel; Resistance Tt Electronics/international Resistive Res, Thin Film, 15K, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details