TT Electronics Chip Resistor - Surface Mount PFC-W0805LF-03-1501-B

Description
RES SMD 1.5K OHM 0.1% 1/4W 0805
Request a Quote Datasheet
Description
RES SMD 1.5K OHM 0.1% 1/4W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 989-1225-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-1225-2-ND
Chip Resistor - Surface Mount 989-1225-2-ND
RES SMD 1.5K OHM 0.1% 1/4W 0805

RES SMD 1.5K OHM 0.1% 1/4W 0805

Buy Now Datasheet
Resistor, Thin Film, 1K5, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive - 70K8722 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 1K5, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive
70K8722
Resistor, Thin Film, 1K5, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive 70K8722
RESISTOR, THIN FILM, 1K5, 0.1%, 0.25W, 0805; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100VRoHS Compliant: Yes

RESISTOR, THIN FILM, 1K5, 0.1%, 0.25W, 0805; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 989-1225-2-ND 70K8722
Product Name Chip Resistor - Surface Mount Resistor, Thin Film, 1K5, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567727P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details