TT Electronics Res, Thin Film, 12K, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive PFC-W0805LF-03-1202-B

Description
RES, THIN FILM, 12K, 0.1%, 0.25W, 0805; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PFC Series RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 12K, 0.1%, 0.25W, 0805; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PFC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 12K, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive - 88K2608 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 12K, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive
88K2608
Res, Thin Film, 12K, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive 88K2608
RES, THIN FILM, 12K, 0.1%, 0.25W, 0805; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PFC Series RoHS Compliant: Yes

RES, THIN FILM, 12K, 0.1%, 0.25W, 0805; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PFC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 88K2608
Product Name Res, Thin Film, 12K, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details