TT Electronics Chip Resistor - Surface Mount PFC-W0805LF-03-1052-B

Description
RES SMD 10.5K OHM 0.1% 1/4W 0805
Request a Quote Datasheet
Description
RES SMD 10.5K OHM 0.1% 1/4W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 989-1222-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-1222-2-ND
Chip Resistor - Surface Mount 989-1222-2-ND
RES SMD 10.5K OHM 0.1% 1/4W 0805

RES SMD 10.5K OHM 0.1% 1/4W 0805

Buy Now Datasheet
Res, Thin Film, 10K5, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive - 11M7060 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K5, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive
11M7060
Res, Thin Film, 10K5, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive 11M7060
RES, THIN FILM, 10K5, 0.1%, 0.25W, 0805; Resistance:10.5kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, 10K5, 0.1%, 0.25W, 0805; Resistance:10.5kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 989-1222-2-ND 11M7060
Product Name Chip Resistor - Surface Mount Res, Thin Film, 10K5, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details