TT Electronics Chip Resistor - Surface Mount - PFC-W0805LF-03-1002-B PFC-W0805LF-03-1002-B

Description
Manufacturer: TT Electronics/IRC Win Source Part Number: 1087671-PFC-W0805LF- 03-1002-B Packaging: Reel - TR Features: Anti-Sulfur, Moisture Resistant Height - Seated (Max): 0.026" (0.66mm) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 10k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Temperature Range - Operating: -65°C to 150°C Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/IRC Win Source Part Number: 1087671-PFC-W0805LF- 03-1002-B Packaging: Reel - TR Features: Anti-Sulfur, Moisture Resistant Height - Seated (Max): 0.026" (0.66mm) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 10k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Temperature Range - Operating: -65°C to 150°C Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PFC-W0805LF-03-1002-B
1087671-PFC-W0805LF-03-1002-B
Chip Resistor - Surface Mount - PFC-W0805LF-03-1002-B 1087671-PFC-W0805LF-03-1002-B
Manufacturer: TT Electronics/IRC Win Source Part Number: 1087671-PFC-W0805LF- 03-1002-B Packaging: Reel - TR Features: Anti-Sulfur, Moisture Resistant Height - Seated (Max): 0.026" (0.66mm) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 10k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Temperature Range - Operating: -65°C to 150°C Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: TT Electronics/IRC
Win Source Part Number: 1087671-PFC-W0805LF-03-1002-B
Packaging: Reel - TR
Features: Anti-Sulfur, Moisture Resistant
Height - Seated (Max): 0.026" (0.66mm)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 10k
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Temperature Range - Operating: -65°C to 150°C
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - 989-1133-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-1133-2-ND
Chip Resistor - Surface Mount 989-1133-2-ND
RES SMD 10K OHM 0.1% 1/4W 0805

RES SMD 10K OHM 0.1% 1/4W 0805

Buy Now Datasheet
Res, Thin Film, 10K, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive - 88K2603 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive
88K2603
Res, Thin Film, 10K, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive 88K2603
RES, THIN FILM, 10K, 0.1%, 0.25W, 0805; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PFC Series RoHS Compliant: Yes

RES, THIN FILM, 10K, 0.1%, 0.25W, 0805; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PFC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film 0805 10K Ohm 0.1% 0.25W(1/4W) Rohs Compliant Tt Electronics/international Resistive - 10P7732 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film 0805 10K Ohm 0.1% 0.25W(1/4W) Rohs Compliant Tt Electronics/international Resistive
10P7732
Thin Film 0805 10K Ohm 0.1% 0.25W(1/4W) Rohs Compliant Tt Electronics/international Resistive 10P7732
THIN FILM 0805 10K OHM 0.1% 0.25W(1/4W) ROHS COMPLIANT: YES

THIN FILM 0805 10K OHM 0.1% 0.25W(1/4W) ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1087671-PFC-W0805LF-03-1002-B 989-1133-2-ND 88K2603 10P7732
Product Name Chip Resistor - Surface Mount - PFC-W0805LF-03-1002-B Chip Resistor - Surface Mount Res, Thin Film, 10K, 0.1%, 0.25W, 0805; Resistance Tt Electronics/international Resistive Thin Film 0805 10K Ohm 0.1% 0.25W(1/4W) Rohs Compliant Tt Electronics/international Resistive
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details