TT Electronics Res, Thin Film, 681R, 0.1%, 0.1W, 0603, Reel; Resistance Tt Electronics/international Resistive PFC-W0603LF-03-6810-B

Description
RES, THIN FILM, 681R, 0.1%, 0.1W, 0603, REEL; Resistance:681ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 681R, 0.1%, 0.1W, 0603, REEL; Resistance:681ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 681R, 0.1%, 0.1W, 0603, Reel; Resistance Tt Electronics/international Resistive - 79R7076 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 681R, 0.1%, 0.1W, 0603, Reel; Resistance Tt Electronics/international Resistive
79R7076
Res, Thin Film, 681R, 0.1%, 0.1W, 0603, Reel; Resistance Tt Electronics/international Resistive 79R7076
RES, THIN FILM, 681R, 0.1%, 0.1W, 0603, REEL; Resistance:681ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THIN FILM, 681R, 0.1%, 0.1W, 0603, REEL; Resistance:681ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79R7076
Product Name Res, Thin Film, 681R, 0.1%, 0.1W, 0603, Reel; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers