TT Electronics Chip Resistor - Surface Mount PFC-W0603LF-03-49R9-B

Description
RES SMD 49.9 OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 49.9 OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 989-1128-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-1128-2-ND
Chip Resistor - Surface Mount 989-1128-2-ND
RES SMD 49.9 OHM 0.1% 1/10W 0603

RES SMD 49.9 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Res, Thin Film, 49R9, 0.1%, 0.1W, 0603; Resistance Tt Electronics/international Resistive - 88K2596 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 49R9, 0.1%, 0.1W, 0603; Resistance Tt Electronics/international Resistive
88K2596
Res, Thin Film, 49R9, 0.1%, 0.1W, 0603; Resistance Tt Electronics/international Resistive 88K2596
RES, THIN FILM, 49R9, 0.1%, 0.1W, 0603; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PFC SeriesRoHS Compliant: Yes

RES, THIN FILM, 49R9, 0.1%, 0.1W, 0603; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PFC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thin Film, Pfc Series, 49.9 Ohm, 100 Mw, 0.1%, 75 V Tt Electronics/international Resistive - 10P8069 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Pfc Series, 49.9 Ohm, 100 Mw, 0.1%, 75 V Tt Electronics/international Resistive
10P8069
Surface Mount Chip Resistor, Thin Film, Pfc Series, 49.9 Ohm, 100 Mw, 0.1%, 75 V Tt Electronics/international Resistive 10P8069
Surface Mount Chip Resistor, Thin Film, PFC Series, 49.9 ohm, 100 mW, 0.1%, 75 V

Surface Mount Chip Resistor, Thin Film, PFC Series, 49.9 ohm, 100 mW, 0.1%, 75 V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 989-1128-2-ND 88K2596 10P8069
Product Name Chip Resistor - Surface Mount Res, Thin Film, 49R9, 0.1%, 0.1W, 0603; Resistance Tt Electronics/international Resistive Surface Mount Chip Resistor, Thin Film, Pfc Series, 49.9 Ohm, 100 Mw, 0.1%, 75 V Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567519 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0012 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details