TT Electronics Res, Thin Film, 2K67, 0.1%, 0.1W, 0603; Resistance Tt Electronics/international Resistive PFC-W0603LF-03-2671-B

Description
RES, THIN FILM, 2K67, 0.1%, 0.1W, 0603; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 2K67, 0.1%, 0.1W, 0603; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 2K67, 0.1%, 0.1W, 0603; Resistance Tt Electronics/international Resistive - 10P8326 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K67, 0.1%, 0.1W, 0603; Resistance Tt Electronics/international Resistive
10P8326
Res, Thin Film, 2K67, 0.1%, 0.1W, 0603; Resistance Tt Electronics/international Resistive 10P8326
RES, THIN FILM, 2K67, 0.1%, 0.1W, 0603; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THIN FILM, 2K67, 0.1%, 0.1W, 0603; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thin Film, 2.67Kohm 100Mw, 0.1%; Resistance Tt Electronics/international Resistive - 93R4844 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 2.67Kohm 100Mw, 0.1%; Resistance Tt Electronics/international Resistive
93R4844
Resistor, Thin Film, 2.67Kohm 100Mw, 0.1%; Resistance Tt Electronics/international Resistive 93R4844
RESISTOR, THIN FILM, 2.67KOHM 100mW, 0.1%; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, THIN FILM, 2.67KOHM 100mW, 0.1%; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 10P8326
Product Name Res, Thin Film, 2K67, 0.1%, 0.1W, 0603; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2670 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details