TT Electronics Chip Resistor - Surface Mount - PFC-W0603LF-03-2051-B PFC-W0603LF-03-2051-B

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033826-PFC-W0603LF- 03-2051-B Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 50 V Length: 1.6 mm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 500 µm Resistance: 2.05 kΩ Power Rating: 62.5 mW Number of Pins: 2 Width: 780 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): RN731JTTD2051B25; CPF0603B2K0E1; CPF0603B2K2E1; CPF0603B2K21E1; RN731JTTD2211B25; RN731JTTD2151B25PFC- W0603-LF-03-2051-B; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 50 V REACH SVHC: Unknown
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033826-PFC-W0603LF- 03-2051-B Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 50 V Length: 1.6 mm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 500 µm Resistance: 2.05 kΩ Power Rating: 62.5 mW Number of Pins: 2 Width: 780 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): RN731JTTD2051B25; CPF0603B2K0E1; CPF0603B2K2E1; CPF0603B2K21E1; RN731JTTD2211B25; RN731JTTD2151B25PFC- W0603-LF-03-2051-B; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 50 V REACH SVHC: Unknown
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PFC-W0603LF-03-2051-B - 1033826-PFC-W0603LF-03-2051-B - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PFC-W0603LF-03-2051-B
1033826-PFC-W0603LF-03-2051-B
Chip Resistor - Surface Mount - PFC-W0603LF-03-2051-B 1033826-PFC-W0603LF-03-2051-B
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033826-PFC-W0603LF- 03-2051-B Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 50 V Length: 1.6 mm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 500 µm Resistance: 2.05 kΩ Power Rating: 62.5 mW Number of Pins: 2 Width: 780 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): RN731JTTD2051B25; CPF0603B2K0E1; CPF0603B2K2E1; CPF0603B2K21E1; RN731JTTD2211B25; RN731JTTD2151B25PFC- W0603-LF-03-2051-B; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 50 V REACH SVHC: Unknown

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033826-PFC-W0603LF-03-2051-B
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 1.6 mm
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Composition: Thin Film
Height: 500 µm
Resistance: 2.05 kΩ
Power Rating: 62.5 mW
Number of Pins: 2
Width: 780 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 1608
Case / Package: 0603
Alternative Parts (Cross-Reference): RN731JTTD2051B25; CPF0603B2K0E1; CPF0603B2K2E1; CPF0603B2K21E1; RN731JTTD2211B25; RN731JTTD2151B25PFC-W0603-LF-03-2051-B;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603
Voltage Rating (DC): 50 V
REACH SVHC: Unknown

Buy Now
Resistor, Thin Film, 2.05Kohm 100Mw 0.1%; Resistance Tt Electronics/international Resistive - 86R9262 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 2.05Kohm 100Mw 0.1%; Resistance Tt Electronics/international Resistive
86R9262
Resistor, Thin Film, 2.05Kohm 100Mw 0.1%; Resistance Tt Electronics/international Resistive 86R9262
RESISTOR, THIN FILM, 2.05KOHM 100mW 0.1%; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, THIN FILM, 2.05KOHM 100mW 0.1%; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 2K05, 0.1%, 0.0625W, 0603; Resistance Tt Electronics/international Resistive - 86R9261 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K05, 0.1%, 0.0625W, 0603; Resistance Tt Electronics/international Resistive
86R9261
Res, Thin Film, 2K05, 0.1%, 0.0625W, 0603; Resistance Tt Electronics/international Resistive 86R9261
RES, THIN FILM, 2K05, 0.1%, 0.0625W, 0603; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THIN FILM, 2K05, 0.1%, 0.0625W, 0603; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1033826-PFC-W0603LF-03-2051-B 86R9262
Product Name Chip Resistor - Surface Mount - PFC-W0603LF-03-2051-B Resistor, Thin Film, 2.05Kohm 100Mw 0.1%; Resistance Tt Electronics/international Resistive
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 2050 ohms 2050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details