TT Electronics Chip Resistor - Surface Mount PFC-W0603LF-03-2002-B

Description
RES SMD 20K OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 20K OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 989-1124-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-1124-2-ND
Chip Resistor - Surface Mount 989-1124-2-ND
RES SMD 20K OHM 0.1% 1/10W 0603

RES SMD 20K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Res, Thin Film, 20K, 0.1%, 0.1W, 0603; Resistance Tt Electronics/international Resistive - 88K2593 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 20K, 0.1%, 0.1W, 0603; Resistance Tt Electronics/international Resistive
88K2593
Res, Thin Film, 20K, 0.1%, 0.1W, 0603; Resistance Tt Electronics/international Resistive 88K2593
RES, THIN FILM, 20K, 0.1%, 0.1W, 0603; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PFC Series RoHS Compliant: Yes

RES, THIN FILM, 20K, 0.1%, 0.1W, 0603; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PFC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 989-1124-2-ND 88K2593
Product Name Chip Resistor - Surface Mount Res, Thin Film, 20K, 0.1%, 0.1W, 0603; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details