TT Electronics Chip Resistor - Surface Mount PFC-W0603LF-03-1501-B

Description
RES SMD 1.5K OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 1.5K OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 989-1122-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-1122-2-ND
Chip Resistor - Surface Mount 989-1122-2-ND
RES SMD 1.5K OHM 0.1% 1/10W 0603

RES SMD 1.5K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Resistor, Thin Film, 1.5Kohm 100Mw, 0.1%; Resistance Tt Electronics/international Resistive - 93R4843 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 1.5Kohm 100Mw, 0.1%; Resistance Tt Electronics/international Resistive
93R4843
Resistor, Thin Film, 1.5Kohm 100Mw, 0.1%; Resistance Tt Electronics/international Resistive 93R4843
RESISTOR, THIN FILM, 1.5KOHM 100mW, 0.1%; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, THIN FILM, 1.5KOHM 100mW, 0.1%; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 1K5, 0.1%, 0.1W, 0603; Resistance Tt Electronics/international Resistive - 11M6612 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K5, 0.1%, 0.1W, 0603; Resistance Tt Electronics/international Resistive
11M6612
Res, Thin Film, 1K5, 0.1%, 0.1W, 0603; Resistance Tt Electronics/international Resistive 11M6612
RES, THIN FILM, 1K5, 0.1%, 0.1W, 0603; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PFC Series RoHS Compliant: Yes

RES, THIN FILM, 1K5, 0.1%, 0.1W, 0603; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:PFC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 989-1122-2-ND 93R4843 11M6612
Product Name Chip Resistor - Surface Mount Resistor, Thin Film, 1.5Kohm 100Mw, 0.1%; Resistance Tt Electronics/international Resistive Res, Thin Film, 1K5, 0.1%, 0.1W, 0603; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details