TT Electronics Res, Thin Film, 11K5, 0.1%, 0.1W, 0603; Resistance Tt Electronics/international Resistive PFC-W0603LF-03-1152-B

Description
RES, THIN FILM, 11K5, 0.1%, 0.1W, 0603; Resistance:11.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 11K5, 0.1%, 0.1W, 0603; Resistance:11.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 11K5, 0.1%, 0.1W, 0603; Resistance Tt Electronics/international Resistive - 11M6596 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 11K5, 0.1%, 0.1W, 0603; Resistance Tt Electronics/international Resistive
11M6596
Res, Thin Film, 11K5, 0.1%, 0.1W, 0603; Resistance Tt Electronics/international Resistive 11M6596
RES, THIN FILM, 11K5, 0.1%, 0.1W, 0603; Resistance:11.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THIN FILM, 11K5, 0.1%, 0.1W, 0603; Resistance:11.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11M6596
Product Name Res, Thin Film, 11K5, 0.1%, 0.1W, 0603; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 11500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details