TT Electronics Chip Resistor - Surface Mount PFC-W0402LF-03-2942-B

Description
RES SMD 29.4KOHM 0.1% 1/20W 0402
Request a Quote Datasheet
Description
RES SMD 29.4KOHM 0.1% 1/20W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 989-1116-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-1116-2-ND
Chip Resistor - Surface Mount 989-1116-2-ND
RES SMD 29.4KOHM 0.1% 1/20W 0402

RES SMD 29.4KOHM 0.1% 1/20W 0402

Buy Now Datasheet
Res, Thin Film, 29K4, 0.1%, 0.0625W, 0402; Resistance Tt Electronics/international Resistive - 86R9253 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 29K4, 0.1%, 0.0625W, 0402; Resistance Tt Electronics/international Resistive
86R9253
Res, Thin Film, 29K4, 0.1%, 0.0625W, 0402; Resistance Tt Electronics/international Resistive 86R9253
RES, THIN FILM, 29K4, 0.1%, 0.0625W, 0402; Resistance:29.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THIN FILM, 29K4, 0.1%, 0.0625W, 0402; Resistance:29.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thin Film 29.4Kohm 62.5Mw 0.1%; Resistance Tt Electronics/international Resistive - 86R9254 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film 29.4Kohm 62.5Mw 0.1%; Resistance Tt Electronics/international Resistive
86R9254
Resistor, Thin Film 29.4Kohm 62.5Mw 0.1%; Resistance Tt Electronics/international Resistive 86R9254
RESISTOR, THIN FILM 29.4KOHM 62.5mW 0.1%; Resistance:29.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THIN FILM 29.4KOHM 62.5mW 0.1%; Resistance:29.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 989-1116-2-ND 86R9253
Product Name Chip Resistor - Surface Mount Res, Thin Film, 29K4, 0.1%, 0.0625W, 0402; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details