RES, THIN FILM, 2K49, 0.1%, 0.0625W, 0402; Resistance:2.49kohm;
RESISTOR, THIN FILM 2.49KOHM 62.5mW 0.1%; Resistance:2.49kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 86R9251 |
| Product Name | Res, Thin Film, 2K49, 0.1%, 0.0625W, 0402; Resistance Tt Electronics/international Resistive |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 2490 ohms |