5V 12W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 3989-PEAMW12I-10-USB-ND |
| Product Name | AC DC Desktop, Wall Power Adapters |
| Type | Medical Power Supply; 1 |
| Form Factor | Wall Mount |
| Operating Temperature | 0 to 60 C (32 to 140 F) |
| Regulatory Compliance | ROHS COMP |
| AC Output Voltage | 5.0 volts |