TT Electronics AC DC Desktop, Wall Power Adapters PEAMD72-12-B2

Description
12V 72W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
12V 72W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 3989-PEAMD72-12-B2-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
3989-PEAMD72-12-B2-ND
AC DC Desktop, Wall Power Adapters 3989-PEAMD72-12-B2-ND
12V 72W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

12V 72W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Supplies
Product Number 3989-PEAMD72-12-B2-ND
Product Name AC DC Desktop, Wall Power Adapters
Type Medical Power Supply; 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
Regulatory Compliance ROHS COMP
AC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
480VAC 600VDC In 48 to 56VDC Out 480W PS - 1606-XLS480F-3 - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 48.0 to 56.0 volts
Phase Three-Phase Power Supply
View Details
2 suppliers