TT Electronics AC DC Desktop, Wall Power Adapters PEAMD180-18

Description
48V 180W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
48V 180W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 3989-PEAMD180-18-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
3989-PEAMD180-18-ND
AC DC Desktop, Wall Power Adapters 3989-PEAMD180-18-ND
48V 180W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

48V 180W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Supplies
Product Number 3989-PEAMD180-18-ND
Product Name AC DC Desktop, Wall Power Adapters
Type Medical Power Supply; 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
Regulatory Compliance ROHS COMP
AC Output Voltage 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details