TT Electronics AC DC Desktop, Wall Power Adapters PEAMD100-14-B2

Description
24V 90W AC/DC External Desktop (Class I), Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
24V 90W AC/DC External Desktop (Class I), Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 3989-PEAMD100-14-B2-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
3989-PEAMD100-14-B2-ND
AC DC Desktop, Wall Power Adapters 3989-PEAMD100-14-B2-ND
24V 90W AC/DC External Desktop (Class I), Desktop (Class II) Adapter Cord (Sold Separately) Input

24V 90W AC/DC External Desktop (Class I), Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Supplies
Product Number 3989-PEAMD100-14-B2-ND
Product Name AC DC Desktop, Wall Power Adapters
Type Medical Power Supply; 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
Regulatory Compliance ROHS COMP
AC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details