Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1132384-PCF1206R-1K0
Length: 3.05 mm
Tolerance: 0.1 %
Military Standard: Not
Composition: Metal Film
Resistance: 1 kΩ
Categories: Custom Parts
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Depth: 1.55 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1132384-PCF1206R-1K0BI |
| Product Name | Custom Parts - Custom Parts (N - R) - PCF1206R-1K0BI |