TT Electronics Chip Resistor - Surface Mount - PCF1206R-100KBT1 PCF1206R-100KBT1

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133534-PCF1206R-100 KBT1 Voltage Rating: 150 V Length: 3.2 mm Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Composition: Metal Film Height: 650 µm Resistance: 100 kΩ Power Rating: 125 mW Width: 1.55 mm Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Depth: 1.55 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Max Operating Temperature: 125 °C Case Code (Metric): 3216
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133534-PCF1206R-100 KBT1 Voltage Rating: 150 V Length: 3.2 mm Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Composition: Metal Film Height: 650 µm Resistance: 100 kΩ Power Rating: 125 mW Width: 1.55 mm Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Depth: 1.55 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Max Operating Temperature: 125 °C Case Code (Metric): 3216
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PCF1206R-100KBT1 - 1133534-PCF1206R-100KBT1 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PCF1206R-100KBT1
1133534-PCF1206R-100KBT1
Chip Resistor - Surface Mount - PCF1206R-100KBT1 1133534-PCF1206R-100KBT1
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133534-PCF1206R-100 KBT1 Voltage Rating: 150 V Length: 3.2 mm Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Composition: Metal Film Height: 650 µm Resistance: 100 kΩ Power Rating: 125 mW Width: 1.55 mm Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Depth: 1.55 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Max Operating Temperature: 125 °C Case Code (Metric): 3216

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1133534-PCF1206R-100KBT1
Voltage Rating: 150 V
Length: 3.2 mm
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Military Standard: Not
Composition: Metal Film
Height: 650 µm
Resistance: 100 kΩ
Power Rating: 125 mW
Width: 1.55 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Depth: 1.55 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
Max Operating Temperature: 125 °C
Case Code (Metric): 3216

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1133534-PCF1206R-100KBT1
Product Name Chip Resistor - Surface Mount - PCF1206R-100KBT1
Technology / Construction MetalFilm
Resistance Range 100000 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567483 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details