Welwyn Components, Ltd. Chip Resistor - Surface Mount PCF1206-13-37R4BT1

Description
37.4 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Metal Film
Request a Quote Datasheet
Description
37.4 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1407-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1407-1-ND
Chip Resistor - Surface Mount 985-1407-1-ND
37.4 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Metal Film

37.4 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 985-1407-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1407-2-ND
Chip Resistor - Surface Mount 985-1407-2-ND
RES SMD 37.4 OHM 0.1% 1/8W 1206

RES SMD 37.4 OHM 0.1% 1/8W 1206

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 985-1407-1-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging 1206; 1206
Resistance Range 37.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details