Welwyn Components, Ltd. Chip Resistor - Surface Mount PCF0805R-6K98BT1

Description
RES SMD 6.98KOHM 0.1% 1/10W 0805
Request a Quote Datasheet
Description
RES SMD 6.98KOHM 0.1% 1/10W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1322-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1322-2-ND
Chip Resistor - Surface Mount 985-1322-2-ND
RES SMD 6.98KOHM 0.1% 1/10W 0805

RES SMD 6.98KOHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - PCF0805R-6K98BT1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PCF0805R-6K98BT1
Chip Resistor - Surface Mount PCF0805R-6K98BT1
RES SMD 6.98KOHM 0.1% 1/10W 0805

RES SMD 6.98KOHM 0.1% 1/10W 0805

Supplier's Site Datasheet
Surface Mount Metal Film Resistor, Pcf Series, 6.98 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn - 50M4645 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Pcf Series, 6.98 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn
50M4645
Surface Mount Metal Film Resistor, Pcf Series, 6.98 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn 50M4645
Surface Mount Metal Film Resistor, PCF Series, 6.98 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, PCF Series, 6.98 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 985-1322-2-ND PCF0805R-6K98BT1 50M4645
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Metal Film Resistor, Pcf Series, 6.98 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details