Welwyn Components, Ltd. Through Hole Metal Film Resistor, Mfr Series, 150 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn PCF0805R-6K19BT1

Description
Through Hole Metal Film Resistor, MFR Series, 150 ohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, MFR Series, 150 ohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mfr Series, 150 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 92K7996 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mfr Series, 150 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
92K7996
Through Hole Metal Film Resistor, Mfr Series, 150 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 92K7996
Through Hole Metal Film Resistor, MFR Series, 150 ohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MFR Series, 150 ohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92K7996
Product Name Through Hole Metal Film Resistor, Mfr Series, 150 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details