68.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Metal Film
RES SMD 68.1KOHM 0.1% 1/10W 0805
Surface Mount Metal Film Resistor, PCF Series, 68.1 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 985-1345-1-ND | 92K8008 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Metal Film Resistor, Pcf Series, 68.1 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Tt Electronics/welwyn |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % |