TT Electronics Chip Resistor - Surface Mount - PCF0805R-45K3BT1 PCF0805R-45K3BT1

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987527-PCF0805R-45K3 BT1 Packaging: Cut Tape Voltage Rating: 100 V Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Resistance: 45.3 kΩ Power Rating: 100 mW Number of Pins: 2 Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): ERA6AEB4532V; ERA-6AEB473V; ERA-6AEB433V; RT0805BRD0747K5L; RT0805BRD0743K2L; RT0805BRD0747KL; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (AC): 100 V Voltage Rating (DC): 100 V REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987527-PCF0805R-45K3 BT1 Packaging: Cut Tape Voltage Rating: 100 V Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Resistance: 45.3 kΩ Power Rating: 100 mW Number of Pins: 2 Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): ERA6AEB4532V; ERA-6AEB473V; ERA-6AEB433V; RT0805BRD0747K5L; RT0805BRD0743K2L; RT0805BRD0747KL; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (AC): 100 V Voltage Rating (DC): 100 V REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PCF0805R-45K3BT1 - 987527-PCF0805R-45K3BT1 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PCF0805R-45K3BT1
987527-PCF0805R-45K3BT1
Chip Resistor - Surface Mount - PCF0805R-45K3BT1 987527-PCF0805R-45K3BT1
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987527-PCF0805R-45K3 BT1 Packaging: Cut Tape Voltage Rating: 100 V Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Resistance: 45.3 kΩ Power Rating: 100 mW Number of Pins: 2 Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): ERA6AEB4532V; ERA-6AEB473V; ERA-6AEB433V; RT0805BRD0747K5L; RT0805BRD0743K2L; RT0805BRD0747KL; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (AC): 100 V Voltage Rating (DC): 100 V REACH SVHC: No SVHC

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987527-PCF0805R-45K3BT1
Packaging: Cut Tape
Voltage Rating: 100 V
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Composition: Thin Film
Resistance: 45.3 kΩ
Power Rating: 100 mW
Number of Pins: 2
Categories: Chip Resistor - Surface Mount
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): ERA6AEB4532V; ERA-6AEB473V; ERA-6AEB433V; RT0805BRD0747K5L; RT0805BRD0743K2L; RT0805BRD0747KL;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Voltage Rating (AC): 100 V
Voltage Rating (DC): 100 V
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 987527-PCF0805R-45K3BT1
Product Name Chip Resistor - Surface Mount - PCF0805R-45K3BT1
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers