Welwyn Components, Ltd. Chip Resistor - Surface Mount PCF0805R-422RBT1

Description
RES SMD 422 OHM 0.1% 1/10W 0805
Request a Quote Datasheet
Description
RES SMD 422 OHM 0.1% 1/10W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1295-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1295-2-ND
Chip Resistor - Surface Mount 985-1295-2-ND
RES SMD 422 OHM 0.1% 1/10W 0805

RES SMD 422 OHM 0.1% 1/10W 0805

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 985-1295-2-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging 0805; 0805
Resistance Range 422 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2573192 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers