Welwyn Components, Ltd. Chip Resistor - Surface Mount PCF0805R-402RBT1

Description
RES SMD 402 OHM 0.1% 1/10W 0805
Request a Quote Datasheet
Description
RES SMD 402 OHM 0.1% 1/10W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1294-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1294-2-ND
Chip Resistor - Surface Mount 985-1294-2-ND
RES SMD 402 OHM 0.1% 1/10W 0805

RES SMD 402 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Through Hole Metal Film Resistor, Mfr Series, 1 Kohm, 400 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 92K7966 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mfr Series, 1 Kohm, 400 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
92K7966
Through Hole Metal Film Resistor, Mfr Series, 1 Kohm, 400 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 92K7966
Through Hole Metal Film Resistor, MFR Series, 1 kohm, 400 mW, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MFR Series, 1 kohm, 400 mW, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1294-2-ND 92K7966
Product Name Chip Resistor - Surface Mount Through Hole Metal Film Resistor, Mfr Series, 1 Kohm, 400 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0805; 0805 ThroughHole; Axial Leads
Resistance Range 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176758-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573127 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 12 ohms
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD475GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details