RES, THIN FILM, 3K09, 0.1%, 0.1W, 0805; Resistance:3.09kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 50M4613 |
| Product Name | Res, Thin Film, 3K09, 0.1%, 0.1W, 0805; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 3090 ohms |