TT Electronics Chip Resistor - Surface Mount - PCF0805R-33K2BT1 PCF0805R-33K2BT1

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182210-PCF0805R-33K 2BT1 Packaging: Tape & Reel (TR) Termination: SMD/SMT Voltage Rating: 100 V Length: 2 mm Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Composition: Metal Film Height: 660.4 µm Number of Terminations: 2 Weight: 8.986799 mg Resistance: 33.2 kΩ Power Rating: 100 mW Width: 1.2446 mm Categories: Chip Resistor - Surface Mount Case / Package: 0805 Alternative Parts (Cross-Reference): PCF0805R33K2BT1; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Depth: 1.25 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Max Power Dissipation: 100 mW Max Operating Temperature: 125 °C Case Code (Metric): 2012
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182210-PCF0805R-33K 2BT1 Packaging: Tape & Reel (TR) Termination: SMD/SMT Voltage Rating: 100 V Length: 2 mm Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Composition: Metal Film Height: 660.4 µm Number of Terminations: 2 Weight: 8.986799 mg Resistance: 33.2 kΩ Power Rating: 100 mW Width: 1.2446 mm Categories: Chip Resistor - Surface Mount Case / Package: 0805 Alternative Parts (Cross-Reference): PCF0805R33K2BT1; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Depth: 1.25 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Max Power Dissipation: 100 mW Max Operating Temperature: 125 °C Case Code (Metric): 2012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PCF0805R-33K2BT1 - 1182210-PCF0805R-33K2BT1 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PCF0805R-33K2BT1
1182210-PCF0805R-33K2BT1
Chip Resistor - Surface Mount - PCF0805R-33K2BT1 1182210-PCF0805R-33K2BT1
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182210-PCF0805R-33K 2BT1 Packaging: Tape & Reel (TR) Termination: SMD/SMT Voltage Rating: 100 V Length: 2 mm Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Composition: Metal Film Height: 660.4 µm Number of Terminations: 2 Weight: 8.986799 mg Resistance: 33.2 kΩ Power Rating: 100 mW Width: 1.2446 mm Categories: Chip Resistor - Surface Mount Case / Package: 0805 Alternative Parts (Cross-Reference): PCF0805R33K2BT1; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Depth: 1.25 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Max Power Dissipation: 100 mW Max Operating Temperature: 125 °C Case Code (Metric): 2012

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1182210-PCF0805R-33K2BT1
Packaging: Tape & Reel (TR)
Termination: SMD/SMT
Voltage Rating: 100 V
Length: 2 mm
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Military Standard: Not
Composition: Metal Film
Height: 660.4 µm
Number of Terminations: 2
Weight: 8.986799 mg
Resistance: 33.2 kΩ
Power Rating: 100 mW
Width: 1.2446 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 0805
Alternative Parts (Cross-Reference): PCF0805R33K2BT1;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Depth: 1.25 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Max Power Dissipation: 100 mW
Max Operating Temperature: 125 °C
Case Code (Metric): 2012

Buy Now
Chip Resistor - Surface Mount - 985-1338-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1338-2-ND
Chip Resistor - Surface Mount 985-1338-2-ND
RES SMD 33.2KOHM 0.1% 1/10W 0805

RES SMD 33.2KOHM 0.1% 1/10W 0805

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1182210-PCF0805R-33K2BT1 985-1338-2-ND
Product Name Chip Resistor - Surface Mount - PCF0805R-33K2BT1 Chip Resistor - Surface Mount
Technology / Construction MetalFilm MetalFilm
Resistance Range 33200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1333FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers